TE Connectivity Connector Contacts T2030032008-000

Description
Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Silver (Ag) Contact Retention Within Housing : With Contact Type : Socket Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (AWG) : 18 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Signal Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Silver (Ag) Contact Retention Within Housing : With Contact Type : Socket Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (AWG) : 18 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Signal Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - T2030032008-000 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
T2030032008-000
Connector Contacts T2030032008-000
Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Silver (Ag) Contact Retention Within Housing : With Contact Type : Socket Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (AWG) : 18 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Signal Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp

Contact Features


  • Contact Base Material : Brass
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Retention Within Housing : With
  • Contact Type : Socket
  • Wire Contact Termination Area Plating Material : Silver

Dimensions


  • Wire Size (AWG) : 18

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance

Operation/Application


  • Circuit Application : Signal

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number T2030032008-000
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 084289-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
2 suppliers
Quick Disconnects - 1-1627100-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details
Connector Contacts - 102449-3 - TE Connectivity
Specs
North American 20 to 22 AWG
International 0.3000 to 0.6000 mm2
View Details
Connector Contacts - 1-192048-1 - TE Connectivity
Specs
Features RoHS
View Details