TE Connectivity Splices CX2542-000

Description
Body Features Insulation Material : Heat-shrinkable, Radiation Cross-Linked Modified Polyvinylidene Fluoride Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 4 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 4.45 MM  [.175 INCH ] Outside Diameter : 6.99 MM  [.275 INCH ] Product Length : 63.2 MM  [2.4 INCH ] Recovered Inside Diameter : 4.45 MM  [.175 INCH ] Wire Size (MMSQ) : 5.26 - 8.6 Wire Size (AWG) : 10 - 8 Wire Size (CMA) : 5874 - 13100 Housing Features Housing Material : Polyvinylidene Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag/Box Packaging Quantity : 100 Product Type Features Sealable : Yes Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Material : Heat-shrinkable, Radiation Cross-Linked Modified Polyvinylidene Fluoride Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 4 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 4.45 MM  [.175 INCH ] Outside Diameter : 6.99 MM  [.275 INCH ] Product Length : 63.2 MM  [2.4 INCH ] Recovered Inside Diameter : 4.45 MM  [.175 INCH ] Wire Size (MMSQ) : 5.26 - 8.6 Wire Size (AWG) : 10 - 8 Wire Size (CMA) : 5874 - 13100 Housing Features Housing Material : Polyvinylidene Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag/Box Packaging Quantity : 100 Product Type Features Sealable : Yes Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - CX2542-000 - TE Connectivity
Berwyn, PA, United States
Splices
CX2542-000
Splices CX2542-000
Body Features Insulation Material : Heat-shrinkable, Radiation Cross-Linked Modified Polyvinylidene Fluoride Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 4 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 4.45 MM  [.175 INCH ] Outside Diameter : 6.99 MM  [.275 INCH ] Product Length : 63.2 MM  [2.4 INCH ] Recovered Inside Diameter : 4.45 MM  [.175 INCH ] Wire Size (MMSQ) : 5.26 - 8.6 Wire Size (AWG) : 10 - 8 Wire Size (CMA) : 5874 - 13100 Housing Features Housing Material : Polyvinylidene Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag/Box Packaging Quantity : 100 Product Type Features Sealable : Yes Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Insulation Material : Heat-shrinkable, Radiation Cross-Linked Modified Polyvinylidene Fluoride
  • Splice Features : Serrated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 4

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper Alloy
  • Terminal Plating Material : Nickel

Dimensions


  • Barrel Inside Diameter : 4.45 MM  [.175 INCH ]
  • Outside Diameter : 6.99 MM  [.275 INCH ]
  • Product Length : 63.2 MM  [2.4 INCH ]
  • Recovered Inside Diameter : 4.45 MM  [.175 INCH ]
  • Wire Size (MMSQ) : 5.26 - 8.6
  • Wire Size (AWG) : 10 - 8
  • Wire Size (CMA) : 5874 - 13100

Housing Features


  • Housing Material : Polyvinylidene

Industry Standards


  • Government Qualified Splice : No

Packaging Features


  • Packaging Method : Bag/Box
  • Packaging Quantity : 100

Product Type Features


  • Sealable : Yes
  • Splice Accessory Type : Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Fluid Resistance : Immersion
  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number CX2542-000
Product Name Splices
Material Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 084289-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
2 suppliers
Quick Disconnects - 1-1627099-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details
Connector Contacts - 1-163081-7 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 0660-206-0082 - TE Connectivity
Specs
International 35 to 55 mm2
View Details