TE Connectivity Splices EH2751-000

Description
Configuration Features Splice Capacity : 3 Dimensions Wire Size (AWG) : 16 - 12 Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote
Description
Configuration Features Splice Capacity : 3 Dimensions Wire Size (AWG) : 16 - 12 Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - EH2751-000 - TE Connectivity
Berwyn, PA, United States
Splices
EH2751-000
Splices EH2751-000
Configuration Features Splice Capacity : 3 Dimensions Wire Size (AWG) : 16 - 12 Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Configuration Features


  • Splice Capacity : 3

Dimensions


  • Wire Size (AWG) : 16 - 12

Industry Standards


  • Government Qualified Splice : No

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Sealable : Yes

Usage Conditions


  • Insulation Requirement : Fully Insulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number EH2751-000
Product Name Splices
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104479-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1-163088-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Connector Contacts - 103171-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-175216-5 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details