TE Connectivity
Splices
CW7953-000
Description
Body Features Primary Product Material : Copper Alloy Splice Features : Non-Serrated
Dimensions Wire Size (CMA) : 779 - 2680
Packaging Features Packaging Method : Bag/Box
Product Type Features Sealable : Yes Serrated : No
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 200 DEGC [-67 - 392 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Copper Alloy Splice Features : Non-Serrated
Dimensions Wire Size (CMA) : 779 - 2680
Packaging Features Packaging Method : Bag/Box
Product Type Features Sealable : Yes Serrated : No
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 200 DEGC [-67 - 392 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Primary Product Material : Copper Alloy Splice Features : Non-Serrated
Dimensions Wire Size (CMA) : 779 - 2680
Packaging Features Packaging Method : Bag/Box
Product Type Features Sealable : Yes Serrated : No
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 200 DEGC [-67 - 392 DEGF ]
Body Features
- Primary Product Material : Copper Alloy
- Splice Features : Non-Serrated
Dimensions
- Wire Size (CMA) : 779 - 2680
Packaging Features
- Packaging Method : Bag/Box
Product Type Features
- Sealable : Yes
- Serrated : No
Usage Conditions
- Insulation Option : Fully Insulated
- Operating Temperature Range : -55 - 200 DEGC [-67 - 392 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
CW7953-000 |
|
Product Name
|
Splices |
|
Features
|
RoHS; Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
8 to 10 AWG
International
5 to 8 mm2
View Details
Material
Tin
Features
RoHS
North American
26 to 29.5 AWG
View Details