TE Connectivity Connector Contacts T2050002035-000

Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 100 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Bright Contact Type : Socket Contact Underplating Material : Copper Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : 35 Wire Size (AWG) : 2 Operation/Applicatio n Circuit Application : Power Compatible With Wire Base Material : Copper Product Type Features Discrete Wire Type : Solid or Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 100 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Bright Contact Type : Socket Contact Underplating Material : Copper Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : 35 Wire Size (AWG) : 2 Operation/Applicatio n Circuit Application : Power Compatible With Wire Base Material : Copper Product Type Features Discrete Wire Type : Solid or Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - T2050002035-000 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
T2050002035-000
Connector Contacts T2050002035-000
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 100 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Bright Contact Type : Socket Contact Underplating Material : Copper Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : 35 Wire Size (AWG) : 2 Operation/Applicatio n Circuit Application : Power Compatible With Wire Base Material : Copper Product Type Features Discrete Wire Type : Solid or Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 100
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Type : Socket
  • Contact Underplating Material : Copper
  • Wire Contact Termination Area Plating Material : Silver

Dimensions


  • Wire Size (MMSQ) : 35
  • Wire Size (AWG) : 2

Operation/Application


  • Circuit Application : Power
  • Compatible With Wire Base Material : Copper

Product Type Features


  • Discrete Wire Type : Solid or Stranded
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number T2050002035-000
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102107-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
Connector Contacts - 105978-31 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 0641-3-1231L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Quick Disconnects - 1-1659246-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details