TE Connectivity Splices CW8130-000

Description
Body Features Splice Features : Serrated Contact Features Contact Base Material : Copper Dimensions Product Length : 168 MM  [6.62 INCH ] Wire Size (CMA) : 5180 - 13100 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Kit Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Splice Features : Serrated Contact Features Contact Base Material : Copper Dimensions Product Length : 168 MM  [6.62 INCH ] Wire Size (CMA) : 5180 - 13100 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Kit Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - CW8130-000 - TE Connectivity
Berwyn, PA, United States
Splices
CW8130-000
Splices CW8130-000
Body Features Splice Features : Serrated Contact Features Contact Base Material : Copper Dimensions Product Length : 168 MM  [6.62 INCH ] Wire Size (CMA) : 5180 - 13100 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Kit Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Splice Features : Serrated

Contact Features


  • Contact Base Material : Copper

Dimensions


  • Product Length : 168 MM  [6.62 INCH ]
  • Wire Size (CMA) : 5180 - 13100

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Kit

Product Type Features


  • Sealable : Yes

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number CW8130-000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104480-6 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 1-175217-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Splices - 1-1627139-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 17 to 20 AWG
International 0.5000 to 1 mm2
View Details
PCB Terminals - 1-1627136-2 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details