TE Connectivity
Splices
CX7799-000
Description
Contact Features Contact Base Material : Copper
Dimensions Compatible Insulation Diameter Range : 6 MM [.236 INCH ] Product Length : 106 MM [4.17 INCH ] Wire Size (MMSQ) : .34 - .25 Wire Size (AWG) : 22 - 24 Wire Size (CMA) : 304 - 1510
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Base Material : Copper
Dimensions Compatible Insulation Diameter Range : 6 MM [.236 INCH ] Product Length : 106 MM [4.17 INCH ] Wire Size (MMSQ) : .34 - .25 Wire Size (AWG) : 22 - 24 Wire Size (CMA) : 304 - 1510
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Base Material : Copper
Dimensions Compatible Insulation Diameter Range : 6 MM [.236 INCH ] Product Length : 106 MM [4.17 INCH ] Wire Size (MMSQ) : .34 - .25 Wire Size (AWG) : 22 - 24 Wire Size (CMA) : 304 - 1510
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Contact Features
- Contact Base Material : Copper
Dimensions
- Compatible Insulation Diameter Range : 6 MM [.236 INCH ]
- Product Length : 106 MM [4.17 INCH ]
- Wire Size (MMSQ) : .34 - .25
- Wire Size (AWG) : 22 - 24
- Wire Size (CMA) : 304 - 1510
Product Type Features
Usage Conditions
- Insulation Option : Fully Insulated
- Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
CX7799-000 |
|
Product Name
|
Splices |
|
Features
|
Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
16 to 20 AWG
International
0.5000 to 1.5 mm2
View Details
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
Features
RoHS
North American
24 to 28 AWG
International
0.0810 to 0.2050 mm2
View Details
Features
RoHS
North American
8 to 10 AWG
International
5.26 to 8.36 mm2
View Details