TE Connectivity
Splices
EH8689-000
Description
Industry Standards Government Qualified Splice : No
Packaging Features Packaging Method : Bag/Box
Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Industry Standards Government Qualified Splice : No
Packaging Features Packaging Method : Bag/Box
Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Industry Standards Government Qualified Splice : No
Packaging Features Packaging Method : Bag/Box
Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Industry Standards
- Government Qualified Splice : No
Packaging Features
- Packaging Method : Bag/Box
Usage Conditions
- Insulation Requirement : Fully Insulated
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
EH8689-000 |
|
Product Name
|
Splices |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details