TE Connectivity Shielded Contacts D55601N001

Description
Contact Features Contact Size : Size 16 Contact Type : Socket Dimensions Wire Size (MMSQ) : .05 - .03 Wire Size (AWG) : 30 - 32 Industry Standards Military Standard : MIL-DTL-38999 I, III, IV Usage Conditions Operating Temperature (Max) (DEGC) : 125
Request a Quote Datasheet
Description
Contact Features Contact Size : Size 16 Contact Type : Socket Dimensions Wire Size (MMSQ) : .05 - .03 Wire Size (AWG) : 30 - 32 Industry Standards Military Standard : MIL-DTL-38999 I, III, IV Usage Conditions Operating Temperature (Max) (DEGC) : 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Contacts - D55601N001 - TE Connectivity
Berwyn, PA, United States
Shielded Contacts
D55601N001
Shielded Contacts D55601N001
Contact Features Contact Size : Size 16 Contact Type : Socket Dimensions Wire Size (MMSQ) : .05 - .03 Wire Size (AWG) : 30 - 32 Industry Standards Military Standard : MIL-DTL-38999 I, III, IV Usage Conditions Operating Temperature (Max) (DEGC) : 125

Contact Features


  • Contact Size : Size 16
  • Contact Type : Socket

Dimensions


  • Wire Size (MMSQ) : .05 - .03
  • Wire Size (AWG) : 30 - 32

Industry Standards


  • Military Standard : MIL-DTL-38999 I, III, IV

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 125
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number D55601N001
Product Name Shielded Contacts
North American 30 to 32 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Power Terminals - 1-192447-0 - TE Connectivity
Specs
Features RoHS
View Details
Crimp Pin, Pidg Wire, Blue, 16-14Awg; Product Range Amp Te Connectivity - 93K1516 - Newark, An Avnet Company
Specs
Terminal Type Blade Crimp
Features RoHS; Insulated
View Details
Connector Contacts - 0641-2-16233 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Connector Contacts - 104506-5 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details