TE Connectivity Connector Contacts T2020011010-000

Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Shape & Form : Round Contact Type : Pin Wire Contact Termination Area Plating Material : Gold Dimensions Wire Size (MMSQ) : .75 Wire Size (AWG) : 18 Operation/Applicatio n Circuit Application : Power & Signal Compatible With Wire Base Material : Copper Product Type Features Discrete Wire Type : Solid or Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Shape & Form : Round Contact Type : Pin Wire Contact Termination Area Plating Material : Gold Dimensions Wire Size (MMSQ) : .75 Wire Size (AWG) : 18 Operation/Applicatio n Circuit Application : Power & Signal Compatible With Wire Base Material : Copper Product Type Features Discrete Wire Type : Solid or Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - T2020011010-000 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
T2020011010-000
Connector Contacts T2020011010-000
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Shape & Form : Round Contact Type : Pin Wire Contact Termination Area Plating Material : Gold Dimensions Wire Size (MMSQ) : .75 Wire Size (AWG) : 18 Operation/Applicatio n Circuit Application : Power & Signal Compatible With Wire Base Material : Copper Product Type Features Discrete Wire Type : Solid or Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 10
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Shape & Form : Round
  • Contact Type : Pin
  • Wire Contact Termination Area Plating Material : Gold

Dimensions


  • Wire Size (MMSQ) : .75
  • Wire Size (AWG) : 18

Operation/Application


  • Circuit Application : Power & Signal
  • Compatible With Wire Base Material : Copper

Product Type Features


  • Discrete Wire Type : Solid or Stranded
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number T2020011010-000
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 107134-31 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Quick Disconnects - 1-160759-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers
Connector Contacts - 1-192044-9 - TE Connectivity
Specs
Features RoHS
View Details
Splices - 093790-000 - TE Connectivity
TE Connectivity
Specs
North American 18 to 22 AWG
International 0.7500 to 34 mm2
View Details