TE Connectivity
Splices
CY0665-000
Description
Dimensions Accepts Wire Insulation Diameter Range : .61 MM [.024 INCH ] Overall Product Length : 9.53 MM [.375 INCH ] Wire Size (MMSQ) : .14 - .05 Wire Size (AWG) : 26 - 30
Product Type Features Sealable : No
Usage Conditions Insulation Option : Fully Insulated
Request a Quote
Email Supplier
Description
Dimensions Accepts Wire Insulation Diameter Range : .61 MM [.024 INCH ] Overall Product Length : 9.53 MM [.375 INCH ] Wire Size (MMSQ) : .14 - .05 Wire Size (AWG) : 26 - 30
Product Type Features Sealable : No
Usage Conditions Insulation Option : Fully Insulated
Request a Quote
Email Supplier
Suppliers
Dimensions Accepts Wire Insulation Diameter Range : .61 MM [.024 INCH ] Overall Product Length : 9.53 MM [.375 INCH ] Wire Size (MMSQ) : .14 - .05 Wire Size (AWG) : 26 - 30
Product Type Features Sealable : No
Usage Conditions Insulation Option : Fully Insulated
Dimensions
- Accepts Wire Insulation Diameter Range : .61 MM [.024 INCH ]
- Overall Product Length : 9.53 MM [.375 INCH ]
- Wire Size (MMSQ) : .14 - .05
- Wire Size (AWG) : 26 - 30
Product Type Features
Usage Conditions
- Insulation Option : Fully Insulated
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
CY0665-000 |
|
Product Name
|
Splices |
|
Features
|
Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS; Insulated
North American
14 to 16 AWG
International
1.29 to 1.42 mm2
View Details
North American
10 to 24 AWG
International
0.2500 to 6 mm2
View Details
Material
Unplated
Features
RoHS
North American
15 to 18 AWG
View Details
Material
Unplated
Features
RoHS
North American
14 to 19 AWG
View Details