TE Connectivity
Splices
F80600-000
Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke
d Modified Polyolefin Primary Product Color : Yellow Product Weight (G) : 1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Closed
Dimensions Compatible Insulation Diameter Range : 6 MM [.235 INCH ] Product Length : 42 MM [1.655 INCH ] Wire Size (MMSQ) : 6 - 4 Wire Size (AWG) : 10 - 12 Wire Size (CMA) : 6100 - 19000
Packaging Features Packaging Method : Box Packaging Quantity : 100
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke
d Modified Polyolefin Primary Product Color : Yellow Product Weight (G) : 1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Closed
Dimensions Compatible Insulation Diameter Range : 6 MM [.235 INCH ] Product Length : 42 MM [1.655 INCH ] Wire Size (MMSQ) : 6 - 4 Wire Size (AWG) : 10 - 12 Wire Size (CMA) : 6100 - 19000
Packaging Features Packaging Method : Box Packaging Quantity : 100
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke
d Modified Polyolefin Primary Product Color : Yellow Product Weight (G) : 1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Closed
Dimensions Compatible Insulation Diameter Range : 6 MM [.235 INCH ] Product Length : 42 MM [1.655 INCH ] Wire Size (MMSQ) : 6 - 4 Wire Size (AWG) : 10 - 12 Wire Size (CMA) : 6100 - 19000
Packaging Features Packaging Method : Box Packaging Quantity : 100
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
- Insulation Material : Heat Shrink Radiation-Crosslinked Modified Polyolefin
- Primary Product Color : Yellow
- Product Weight (G) : 1
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
Contact Features
Dimensions
- Compatible Insulation Diameter Range : 6 MM [.235 INCH ]
- Product Length : 42 MM [1.655 INCH ]
- Wire Size (MMSQ) : 6 - 4
- Wire Size (AWG) : 10 - 12
- Wire Size (CMA) : 6100 - 19000
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 100
Product Type Features
- Compatible With Discrete Wire Type : Stranded
- Sealable : No
Usage Conditions
- Insulation Option : Fully Insulated
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
F80600-000 |
|
Product Name
|
Splices |
|
Features
|
Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
16 to 18 AWG
International
0.7500 to 1.5 mm2
View Details
North American
30 to 32 AWG
International
0.0300 to 0.0500 mm2
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.5000 mm2
View Details
Terminal Type
Connector Pin; Wire Pin Terminal
Material
Tin
Features
RoHS; Insulated
View Details