Body Features Primary Product Color : Black Splice Features : Splice Kit
Configuration Features Splice Capacity : 2
Dimensions Compatible Insulation Diameter Range : 2.5 - 4 MM [.099 - .158 INCH ] Product Length : 85 MM [3.35 INCH ]
Product Type Features Splice Type : Cable Splice
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black Splice Features : Splice Kit
Configuration Features Splice Capacity : 2
Dimensions Compatible Insulation Diameter Range : 2.5 - 4 MM [.099 - .158 INCH ] Product Length : 85 MM [3.35 INCH ]
Product Type Features Splice Type : Cable Splice
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Body Features Primary Product Color : Black Splice Features : Splice Kit
Configuration Features Splice Capacity : 2
Dimensions Compatible Insulation Diameter Range : 2.5 - 4 MM [.099 - .158 INCH ] Product Length : 85 MM [3.35 INCH ]
Product Type Features Splice Type : Cable Splice
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Body Features
Primary Product Color : Black
Splice Features : Splice Kit
Configuration Features
Splice Capacity : 2
Dimensions
Compatible Insulation Diameter Range : 2.5 - 4 MM [.099 - .158 INCH ]
Product Length : 85 MM [3.35 INCH ]
Product Type Features
Splice Type : Cable Splice
Usage Conditions
Insulation Option : Fully Insulated
Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]