TE Connectivity Splices EG8201-000

Description
Body Features Insulation Material : Heat-shrinkable, Radiation Cross-Linked Modified Polyvinylidene Fluoride Primary Product Color : Yellow Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 2.69 MM  [.106 INCH ] Outside Diameter : 2.49 MM  [.098 INCH ] Product Length : 29.7 MM  [1.17 INCH ] Recovered Inside Diameter : 2.41 MM  [.095 INCH ] Wire Size (MMSQ) : 1.21 - 2.94 Wire Size (AWG) : 16 - 12 Wire Size (CMA) : 2426 - 5874 Housing Features Housing Material : Polyvinylidene Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag/Box Packaging Quantity : 100 Product Type Features Sealable : Yes Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Material : Heat-shrinkable, Radiation Cross-Linked Modified Polyvinylidene Fluoride Primary Product Color : Yellow Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 2.69 MM  [.106 INCH ] Outside Diameter : 2.49 MM  [.098 INCH ] Product Length : 29.7 MM  [1.17 INCH ] Recovered Inside Diameter : 2.41 MM  [.095 INCH ] Wire Size (MMSQ) : 1.21 - 2.94 Wire Size (AWG) : 16 - 12 Wire Size (CMA) : 2426 - 5874 Housing Features Housing Material : Polyvinylidene Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag/Box Packaging Quantity : 100 Product Type Features Sealable : Yes Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - EG8201-000 - TE Connectivity
Berwyn, PA, United States
Splices
EG8201-000
Splices EG8201-000
Body Features Insulation Material : Heat-shrinkable, Radiation Cross-Linked Modified Polyvinylidene Fluoride Primary Product Color : Yellow Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 2.69 MM  [.106 INCH ] Outside Diameter : 2.49 MM  [.098 INCH ] Product Length : 29.7 MM  [1.17 INCH ] Recovered Inside Diameter : 2.41 MM  [.095 INCH ] Wire Size (MMSQ) : 1.21 - 2.94 Wire Size (AWG) : 16 - 12 Wire Size (CMA) : 2426 - 5874 Housing Features Housing Material : Polyvinylidene Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag/Box Packaging Quantity : 100 Product Type Features Sealable : Yes Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Insulation Material : Heat-shrinkable, Radiation Cross-Linked Modified Polyvinylidene Fluoride
  • Primary Product Color : Yellow
  • Splice Features : Splice Kit

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 0

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper Alloy
  • Terminal Plating Material : Nickel

Dimensions


  • Barrel Inside Diameter : 2.69 MM  [.106 INCH ]
  • Outside Diameter : 2.49 MM  [.098 INCH ]
  • Product Length : 29.7 MM  [1.17 INCH ]
  • Recovered Inside Diameter : 2.41 MM  [.095 INCH ]
  • Wire Size (MMSQ) : 1.21 - 2.94
  • Wire Size (AWG) : 16 - 12
  • Wire Size (CMA) : 2426 - 5874

Housing Features


  • Housing Material : Polyvinylidene

Industry Standards


  • Government Qualified Splice : No

Packaging Features


  • Packaging Method : Bag/Box
  • Packaging Quantity : 100

Product Type Features


  • Sealable : Yes
  • Splice Accessory Type : Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Fluid Resistance : Immersion
  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number EG8201-000
Product Name Splices
Material Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 052433-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 14 AWG
International 2.5 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-5 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
Quick Disconnects - 1-160301-8 - TE Connectivity
Specs
Material Silver
Features RoHS
North American 10 to 12 AWG
View Details