TE Connectivity
Splices
EH8690-000
Description
Industry Standards Government Qualified Splice : No
Packaging Features Packaging Method : Bag/Box
Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Industry Standards Government Qualified Splice : No
Packaging Features Packaging Method : Bag/Box
Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Industry Standards Government Qualified Splice : No
Packaging Features Packaging Method : Bag/Box
Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Industry Standards
- Government Qualified Splice : No
Packaging Features
- Packaging Method : Bag/Box
Usage Conditions
- Insulation Requirement : Fully Insulated
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
EH8690-000 |
|
Product Name
|
Splices |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
20 AWG
International
0.5100 to 1.8 mm2
View Details
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details