TE Connectivity Connector Contacts T2400031160-000

Description
Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Silver (Ag) Contact Shape & Form : Round Contact Type : Pin Contact Underplating Material : Copper Wire Contact Termination Area Plating Material : Pre-Tin Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag & Box Product Type Features Discrete Wire Type : Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Silver (Ag) Contact Shape & Form : Round Contact Type : Pin Contact Underplating Material : Copper Wire Contact Termination Area Plating Material : Pre-Tin Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag & Box Product Type Features Discrete Wire Type : Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - T2400031160-000 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
T2400031160-000
Connector Contacts T2400031160-000
Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Silver (Ag) Contact Shape & Form : Round Contact Type : Pin Contact Underplating Material : Copper Wire Contact Termination Area Plating Material : Pre-Tin Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag & Box Product Type Features Discrete Wire Type : Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Shape & Form : Round
  • Contact Type : Pin
  • Contact Underplating Material : Copper
  • Wire Contact Termination Area Plating Material : Pre-Tin

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Discrete Wire Type : Stranded
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number T2400031160-000
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627194-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Power Terminals - 1-192447-8 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 1-1377175-8 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
Connector Contacts - 102107-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers