TE Connectivity Connector Contacts T2020022008-000

Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Type : Socket Contact Underplating Material : Copper Wire Contact Termination Area Plating Material : Gold Dimensions Wire Size (MMSQ) : .75 Wire Size (AWG) : 18 Operation/Applicatio n Circuit Application : Power & Signal Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Discrete Wire Type : Solid or Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Type : Socket Contact Underplating Material : Copper Wire Contact Termination Area Plating Material : Gold Dimensions Wire Size (MMSQ) : .75 Wire Size (AWG) : 18 Operation/Applicatio n Circuit Application : Power & Signal Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Discrete Wire Type : Solid or Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - T2020022008-000 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
T2020022008-000
Connector Contacts T2020022008-000
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Type : Socket Contact Underplating Material : Copper Wire Contact Termination Area Plating Material : Gold Dimensions Wire Size (MMSQ) : .75 Wire Size (AWG) : 18 Operation/Applicatio n Circuit Application : Power & Signal Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Discrete Wire Type : Solid or Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 10
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Type : Socket
  • Contact Underplating Material : Copper
  • Wire Contact Termination Area Plating Material : Gold

Dimensions


  • Wire Size (MMSQ) : .75
  • Wire Size (AWG) : 18

Operation/Application


  • Circuit Application : Power & Signal
  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 100

Product Type Features


  • Discrete Wire Type : Solid or Stranded

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number T2020022008-000
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627102-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 0641-1-20233 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 104480-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1627117-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details