TE Connectivity Splices EG8930-000

Description
Body Features Primary Product Color : Blue Primary Product Material : Copper Dimensions Accepts Insulation Diameter Range : 2 MM  [.08 INCH ] Overall Product Length : 31.5 MM  [1.24 INCH ] Wire Size (MMSQ) : 2.5 - 1.5 Wire Size (AWG) : 14 - 16 Product Type Features Sealable : Yes Splice Type : Butt Splice Usage Conditions Insulation Option : Fully Insulated
Request a Quote
Description
Body Features Primary Product Color : Blue Primary Product Material : Copper Dimensions Accepts Insulation Diameter Range : 2 MM  [.08 INCH ] Overall Product Length : 31.5 MM  [1.24 INCH ] Wire Size (MMSQ) : 2.5 - 1.5 Wire Size (AWG) : 14 - 16 Product Type Features Sealable : Yes Splice Type : Butt Splice Usage Conditions Insulation Option : Fully Insulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - EG8930-000 - TE Connectivity
Berwyn, PA, United States
Splices
EG8930-000
Splices EG8930-000
Body Features Primary Product Color : Blue Primary Product Material : Copper Dimensions Accepts Insulation Diameter Range : 2 MM  [.08 INCH ] Overall Product Length : 31.5 MM  [1.24 INCH ] Wire Size (MMSQ) : 2.5 - 1.5 Wire Size (AWG) : 14 - 16 Product Type Features Sealable : Yes Splice Type : Butt Splice Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Primary Product Color : Blue
  • Primary Product Material : Copper

Dimensions


  • Accepts Insulation Diameter Range : 2 MM  [.08 INCH ]
  • Overall Product Length : 31.5 MM  [1.24 INCH ]
  • Wire Size (MMSQ) : 2.5 - 1.5
  • Wire Size (AWG) : 14 - 16

Product Type Features


  • Sealable : Yes
  • Splice Type : Butt Splice

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number EG8930-000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Spade Terminals - 1-1377173-9 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
Rings & Spades - 1-1627170-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Tin
Features RoHS
View Details
Connector Contacts - 1-175161-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details