TE Connectivity Terminal; Product Range Amp Te Connectivity HDSP-4603

Description
TERMINAL; Product Range:PIDG Series; Termination:Crimp; Terminal Type:Closed Barrel Splice; Contact Material:Copper; Contact Termination:Crimp; Insulator Material:Uninsulated ; Termination Method:Crimp RoHS Compliant: Yes
Datasheet
Description
TERMINAL; Product Range:PIDG Series; Termination:Crimp; Terminal Type:Closed Barrel Splice; Contact Material:Copper; Contact Termination:Crimp; Insulator Material:Uninsulated ; Termination Method:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal; Product Range Amp Te Connectivity - 66F1512 - Newark, An Avnet Company
Chicago, IL, United States
Terminal; Product Range Amp Te Connectivity
66F1512
Terminal; Product Range Amp Te Connectivity 66F1512
TERMINAL; Product Range:PIDG Series; Termination:Crimp; Terminal Type:Closed Barrel Splice; Contact Material:Copper; Contact Termination:Crimp; Insulator Material:Uninsulated ; Termination Method:Crimp RoHS Compliant: Yes

TERMINAL; Product Range:PIDG Series; Termination:Crimp; Terminal Type:Closed Barrel Splice; Contact Material:Copper; Contact Termination:Crimp; Insulator Material:Uninsulated; Termination Method:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 66F1512
Product Name Terminal; Product Range Amp Te Connectivity
Terminal Type Specialty
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2389.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details