TE Connectivity Connector Contacts T2040022100-000

Description
Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Silver (Ag) Contact Retention Within Housing : With Contact Type : Socket Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (AWG) : 8 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote
Description
Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Silver (Ag) Contact Retention Within Housing : With Contact Type : Socket Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (AWG) : 8 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - T2040022100-000 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
T2040022100-000
Connector Contacts T2040022100-000
Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Silver (Ag) Contact Retention Within Housing : With Contact Type : Socket Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (AWG) : 8 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Retention Within Housing : With
  • Contact Type : Socket
  • Wire Contact Termination Area Plating Material : Silver

Dimensions


  • Wire Size (AWG) : 8

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance

Operation/Application


  • Circuit Application : Power

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number T2040022100-000
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102169-1 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 1-1627057-6 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 19 AWG
View Details
Ring Terminals - 1-1377173-1 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details