TE Connectivity Connector Contacts T2196502095-001

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 350 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Bright Contact Size : Size 20 Contact Type : Socket Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : 95 Wire Size (AWG) : 3/0 Electrical Characteristics Contact Resistance (MOHM) : 1 Mechanical Attachment Contact Retention Type Within Housing : Holder Operation/Applicatio n Circuit Application : Power Compatible With Wire Base Material : Copper Product Type Features Discrete Wire Type : Solid or Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 350 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Bright Contact Size : Size 20 Contact Type : Socket Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : 95 Wire Size (AWG) : 3/0 Electrical Characteristics Contact Resistance (MOHM) : 1 Mechanical Attachment Contact Retention Type Within Housing : Holder Operation/Applicatio n Circuit Application : Power Compatible With Wire Base Material : Copper Product Type Features Discrete Wire Type : Solid or Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - T2196502095-001 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
T2196502095-001
Connector Contacts T2196502095-001
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 350 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Bright Contact Size : Size 20 Contact Type : Socket Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : 95 Wire Size (AWG) : 3/0 Electrical Characteristics Contact Resistance (MOHM) : 1 Mechanical Attachment Contact Retention Type Within Housing : Holder Operation/Applicatio n Circuit Application : Power Compatible With Wire Base Material : Copper Product Type Features Discrete Wire Type : Solid or Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Copper
  • Contact Current Rating (Max) (AMP) : 350
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Size : Size 20
  • Contact Type : Socket
  • Wire Contact Termination Area Plating Material : Silver

Dimensions


  • Wire Size (MMSQ) : 95
  • Wire Size (AWG) : 3/0

Electrical Characteristics


  • Contact Resistance (MOHM) : 1

Mechanical Attachment


  • Contact Retention Type Within Housing : Holder

Operation/Application


  • Circuit Application : Power
  • Compatible With Wire Base Material : Copper

Product Type Features


  • Discrete Wire Type : Solid or Stranded

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number T2196502095-001
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1871131-3 - TE Connectivity
Specs
Features RoHS
North American 10 to 12 AWG
International 2.7 to 6.6 mm2
View Details
Quick Disconnects - 1-1377175-7 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 18 to 22 AWG
View Details
Wire-to-Board Connector Contacts - 1-167300-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Ring Terminals - 1-1377172-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details