TE Connectivity Connector Contacts T2400011002-000

Description
Contact Features Barrel Type : Closed Contact Base Material : Copper Zinc Lead Alloy Contact Current Rating (Max) (AMP) : 1.2 Contact Diameter (MM) : .6 Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Round Contact Type : Pin Contact Underplating Material : Nickel-Copper Flash Wire Contact Termination Area Plating Material : Gold Electrical Characteristics Contact Resistance (MOHM) : 15 Mechanical Attachment Contact Retention Type Within Housing : Press-Fit Operation/Applicatio n Circuit Application : High Speed Data Packaging Features Packaging Method : Bag & Box Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Contact Features Barrel Type : Closed Contact Base Material : Copper Zinc Lead Alloy Contact Current Rating (Max) (AMP) : 1.2 Contact Diameter (MM) : .6 Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Round Contact Type : Pin Contact Underplating Material : Nickel-Copper Flash Wire Contact Termination Area Plating Material : Gold Electrical Characteristics Contact Resistance (MOHM) : 15 Mechanical Attachment Contact Retention Type Within Housing : Press-Fit Operation/Applicatio n Circuit Application : High Speed Data Packaging Features Packaging Method : Bag & Box Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - T2400011002-000 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
T2400011002-000
Connector Contacts T2400011002-000
Contact Features Barrel Type : Closed Contact Base Material : Copper Zinc Lead Alloy Contact Current Rating (Max) (AMP) : 1.2 Contact Diameter (MM) : .6 Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Round Contact Type : Pin Contact Underplating Material : Nickel-Copper Flash Wire Contact Termination Area Plating Material : Gold Electrical Characteristics Contact Resistance (MOHM) : 15 Mechanical Attachment Contact Retention Type Within Housing : Press-Fit Operation/Applicatio n Circuit Application : High Speed Data Packaging Features Packaging Method : Bag & Box Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper Zinc Lead Alloy
  • Contact Current Rating (Max) (AMP) : 1.2
  • Contact Diameter (MM) : .6
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Shape & Form : Round
  • Contact Type : Pin
  • Contact Underplating Material : Nickel-Copper Flash
  • Wire Contact Termination Area Plating Material : Gold

Electrical Characteristics


  • Contact Resistance (MOHM) : 15

Mechanical Attachment


  • Contact Retention Type Within Housing : Press-Fit

Operation/Application


  • Circuit Application : High Speed Data

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Discrete Wire Type : Stranded

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number T2400011002-000
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100505L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Ring Terminals & Spade Terminals - 1-1627030-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 1-163091-1 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2400 mm2
View Details
Quick Disconnects - 1-1659252-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 20 AWG
View Details