TE Connectivity
Splices
F95970-000
Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke
d Modified Polyolefin Primary Product Color : Red Product Weight (G) : 1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 1
Contact Features Barrel Type : Closed
Dimensions Compatible Insulation Diameter Range : 2.7 MM [.105 INCH ] Product Length : 42 MM [1.655 INCH ] Wire Size (MMSQ) : 2 - .8 Wire Size (AWG) : 14 - 18 Wire Size (CMA) : 1250 - 3500
Packaging Features Packaging Method : Box Packaging Quantity : 100
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke
d Modified Polyolefin Primary Product Color : Red Product Weight (G) : 1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 1
Contact Features Barrel Type : Closed
Dimensions Compatible Insulation Diameter Range : 2.7 MM [.105 INCH ] Product Length : 42 MM [1.655 INCH ] Wire Size (MMSQ) : 2 - .8 Wire Size (AWG) : 14 - 18 Wire Size (CMA) : 1250 - 3500
Packaging Features Packaging Method : Box Packaging Quantity : 100
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke
d Modified Polyolefin Primary Product Color : Red Product Weight (G) : 1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 1
Contact Features Barrel Type : Closed
Dimensions Compatible Insulation Diameter Range : 2.7 MM [.105 INCH ] Product Length : 42 MM [1.655 INCH ] Wire Size (MMSQ) : 2 - .8 Wire Size (AWG) : 14 - 18 Wire Size (CMA) : 1250 - 3500
Packaging Features Packaging Method : Box Packaging Quantity : 100
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
- Insulation Material : Heat Shrink Radiation-Crosslinked Modified Polyolefin
- Primary Product Color : Red
- Product Weight (G) : 1
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
- Splice Capacity : 1
Contact Features
Dimensions
- Compatible Insulation Diameter Range : 2.7 MM [.105 INCH ]
- Product Length : 42 MM [1.655 INCH ]
- Wire Size (MMSQ) : 2 - .8
- Wire Size (AWG) : 14 - 18
- Wire Size (CMA) : 1250 - 3500
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 100
Product Type Features
- Compatible With Discrete Wire Type : Stranded
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Solder
Usage Conditions
- Insulation Option : Fully Insulated
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
F95970-000 |
|
Product Name
|
Splices |
|
Features
|
Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
8 AWG
International
8.37 mm2
View Details
Terminal Type
Connector Pin; Wire Pin Terminal
Material
Tin
Features
RoHS; Insulated
View Details
Features
RoHS
North American
16 to 18 AWG
International
0.7500 to 1.5 mm2
View Details