TE Connectivity Splices EM1221-000

Description
Body Features Primary Product Color : Blue Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Dimensions Product Length : 45.5 MM  [1.79 INCH ] Industry Standards Government Qualified Splice : No Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Splice Accessory Type : Splice Splice Type : Parallel Splice Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Blue Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Dimensions Product Length : 45.5 MM  [1.79 INCH ] Industry Standards Government Qualified Splice : No Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Splice Accessory Type : Splice Splice Type : Parallel Splice Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - EM1221-000 - TE Connectivity
Berwyn, PA, United States
Splices
EM1221-000
Splices EM1221-000
Body Features Primary Product Color : Blue Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Dimensions Product Length : 45.5 MM  [1.79 INCH ] Industry Standards Government Qualified Splice : No Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Splice Accessory Type : Splice Splice Type : Parallel Splice Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]

Body Features


  • Primary Product Color : Blue
  • Splice Features : Standard

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Copper

Dimensions


  • Product Length : 45.5 MM  [1.79 INCH ]

Industry Standards


  • Government Qualified Splice : No

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : Yes
  • Splice Accessory Type : Splice
  • Splice Type : Parallel Splice

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number EM1221-000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1418578-2 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-104480-4 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 0660-206-0082 - TE Connectivity
Specs
International 35 to 55 mm2
View Details