TE Connectivity Splices CW7949-000

Description
Body Features Splice Features : Splice Kit Configuration Features Splice Capacity : 2 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Splice Accessory Type : Splice Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Splice Features : Splice Kit Configuration Features Splice Capacity : 2 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Splice Accessory Type : Splice Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - CW7949-000 - TE Connectivity
Berwyn, PA, United States
Splices
CW7949-000
Splices CW7949-000
Body Features Splice Features : Splice Kit Configuration Features Splice Capacity : 2 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Splice Accessory Type : Splice Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Splice Features : Splice Kit

Configuration Features


  • Splice Capacity : 2

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper Alloy

Industry Standards


  • Government Qualified Splice : No

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Sealable : Yes
  • Splice Accessory Type : Splice

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number CW7949-000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102449-3 - TE Connectivity
Specs
North American 20 to 22 AWG
International 0.3000 to 0.6000 mm2
View Details
Splices - 1-1659299-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details
Splices - 1-1659301-0 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 10 to 14 AWG
View Details
Connector Contacts - 0641-1-2031P - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.2500 to 0.5000 mm2
View Details