TE Connectivity Splices F78598-000

Description
Dimensions Compatible Insulation Diameter Range : 4.5 MM  [.18 INCH ] Product Length : 3.8 MM  [.15 INCH ] Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Dimensions Compatible Insulation Diameter Range : 4.5 MM  [.18 INCH ] Product Length : 3.8 MM  [.15 INCH ] Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - F78598-000 - TE Connectivity
Berwyn, PA, United States
Splices
F78598-000
Splices F78598-000
Dimensions Compatible Insulation Diameter Range : 4.5 MM  [.18 INCH ] Product Length : 3.8 MM  [.15 INCH ] Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Dimensions


  • Compatible Insulation Diameter Range : 4.5 MM  [.18 INCH ]
  • Product Length : 3.8 MM  [.15 INCH ]

Product Type Features


  • Sealable : No

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number F78598-000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160759-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers
Connector Contacts - 102095-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-175195-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details