TE Connectivity Connector Contacts T2040331060-000

Description
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 40 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (AWG) : 10 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Request a Quote
Description
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 40 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (AWG) : 10 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - T2040331060-000 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
T2040331060-000
Connector Contacts T2040331060-000
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 40 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (AWG) : 10 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp

Contact Features


  • Contact Base Material : Copper
  • Contact Current Rating (Max) (AMP) : 40
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Pin
  • Wire Contact Termination Area Plating Material : Silver

Dimensions


  • Wire Size (AWG) : 10

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number T2040331060-000
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Wire Pins, Tabs & Ferrules - 1-1377174-4 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin
Material Tin
Features RoHS; Insulated
View Details
Connector Contacts - 104885-1 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 1-160655-1 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details