TE Connectivity Ring Terminals CW8661-000

Description
Contact Features Barrel Type : Closed Contact Underplating Material : Copper Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.09 MM  [.043 INCH ] Product Length : 31 MM  [1.22 INCH ] Wire Size (AWG) : 26 - 20 Wire Size (CMA) : 304 - 1216 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Stud Size : #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Contact Features Barrel Type : Closed Contact Underplating Material : Copper Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.09 MM  [.043 INCH ] Product Length : 31 MM  [1.22 INCH ] Wire Size (AWG) : 26 - 20 Wire Size (CMA) : 304 - 1216 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Stud Size : #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - CW8661-000 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
CW8661-000
Ring Terminals CW8661-000
Contact Features Barrel Type : Closed Contact Underplating Material : Copper Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.09 MM  [.043 INCH ] Product Length : 31 MM  [1.22 INCH ] Wire Size (AWG) : 26 - 20 Wire Size (CMA) : 304 - 1216 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Stud Size : #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Contact Features


  • Barrel Type : Closed
  • Contact Underplating Material : Copper
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.09 MM  [.043 INCH ]
  • Product Length : 31 MM  [1.22 INCH ]
  • Wire Size (AWG) : 26 - 20
  • Wire Size (CMA) : 304 - 1216

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : Yes
  • Stud Size : #8
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number CW8661-000
Product Name Ring Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spring Contacts - 1-1447360-1 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-194189-1 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 8.37 mm2
View Details
Magnet Wire Terminals - 1-1534686-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
Connector Contacts - 102128-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers