TE Connectivity
Splices
D44778-000
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Dimensions Compatible Insulation Diameter Range : 2.4 MM [.095 INCH ] Product Length : 17.5 MM [.69 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Dimensions Compatible Insulation Diameter Range : 2.4 MM [.095 INCH ] Product Length : 17.5 MM [.69 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Dimensions Compatible Insulation Diameter Range : 2.4 MM [.095 INCH ] Product Length : 17.5 MM [.69 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
Dimensions
- Compatible Insulation Diameter Range : 2.4 MM [.095 INCH ]
- Product Length : 17.5 MM [.69 INCH ]
- Wire Size (MMSQ) : .25
- Wire Size (AWG) : 24
Product Type Features
- Compatible With Discrete Wire Type : Stranded
- Sealable : No
Usage Conditions
- Fluid Resistance : Immersion
- Insulation Option : Fully Insulated
- Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
D44778-000 |
|
Product Name
|
Splices |
|
Features
|
Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
3 to 6 AWG
International
13.29 to 21.14 mm2
View Details
Terminal Type
Busbar Clip
Features
RoHS
View Details
2 suppliers
Features
RoHS
North American
18 to 22 AWG
International
0.3000 to 0.8900 mm2
View Details
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details