TE Connectivity
Splices
E28273-000
Description
Dimensions Compatible Insulation Diameter Range : 2.3 MM [.09 INCH ] Product Length : 27 MM [1.06 INCH ] Recovered Inside Diameter : 2.1 MM [.08 INCH ] Wire Size (MMSQ) : .5 - .25 Wire Size (AWG) : 20 - 24
Product Type Features Sealable : No
Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Dimensions Compatible Insulation Diameter Range : 2.3 MM [.09 INCH ] Product Length : 27 MM [1.06 INCH ] Recovered Inside Diameter : 2.1 MM [.08 INCH ] Wire Size (MMSQ) : .5 - .25 Wire Size (AWG) : 20 - 24
Product Type Features Sealable : No
Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Dimensions Compatible Insulation Diameter Range : 2.3 MM [.09 INCH ] Product Length : 27 MM [1.06 INCH ] Recovered Inside Diameter : 2.1 MM [.08 INCH ] Wire Size (MMSQ) : .5 - .25 Wire Size (AWG) : 20 - 24
Product Type Features Sealable : No
Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Dimensions
- Compatible Insulation Diameter Range : 2.3 MM [.09 INCH ]
- Product Length : 27 MM [1.06 INCH ]
- Recovered Inside Diameter : 2.1 MM [.08 INCH ]
- Wire Size (MMSQ) : .5 - .25
- Wire Size (AWG) : 20 - 24
Product Type Features
Usage Conditions
- Fluid Resistance : Splash Protection
- Insulation Option : Fully Insulated
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
E28273-000 |
|
Product Name
|
Splices |
|
Features
|
RoHS; Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Insulated
North American
10 to 12 AWG
International
4 to 6 mm2
View Details
Features
RoHS; Insulated
North American
22 to 26 AWG
International
0.1290 to 0.3260 mm2
View Details
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details