TE Connectivity Splices CV7424-000

Description
Body Features Insulation Material : Heat-shrinkable, Radiation Cross-Linked Modified Polyvinylidene Fluoride Dimensions Product Length : 9.53 MM  [.375 INCH ] Recovered Inside Diameter : 1.35 MM  [.053 INCH ] Housing Features Housing Material : Polyvinylidene Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag Packaging Quantity : 100 Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Insulation Option : Fully Insulated
Request a Quote
Description
Body Features Insulation Material : Heat-shrinkable, Radiation Cross-Linked Modified Polyvinylidene Fluoride Dimensions Product Length : 9.53 MM  [.375 INCH ] Recovered Inside Diameter : 1.35 MM  [.053 INCH ] Housing Features Housing Material : Polyvinylidene Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag Packaging Quantity : 100 Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Insulation Option : Fully Insulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - CV7424-000 - TE Connectivity
Berwyn, PA, United States
Splices
CV7424-000
Splices CV7424-000
Body Features Insulation Material : Heat-shrinkable, Radiation Cross-Linked Modified Polyvinylidene Fluoride Dimensions Product Length : 9.53 MM  [.375 INCH ] Recovered Inside Diameter : 1.35 MM  [.053 INCH ] Housing Features Housing Material : Polyvinylidene Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag Packaging Quantity : 100 Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Insulation Material : Heat-shrinkable, Radiation Cross-Linked Modified Polyvinylidene Fluoride

Dimensions


  • Product Length : 9.53 MM  [.375 INCH ]
  • Recovered Inside Diameter : 1.35 MM  [.053 INCH ]

Housing Features


  • Housing Material : Polyvinylidene

Industry Standards


  • Government Qualified Splice : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number CV7424-000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1659299-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details
Connector Contacts - 1123910-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5100 to 1.38 mm2
View Details
Connector Contacts - 102918-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Splices - 052433-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 14 AWG
International 2.5 mm2
View Details