TE Connectivity Splices D01793-000

Description
Contact Features Contact Base Material : Copper Alloy Dimensions Product Length : 106 MM  [4.17 INCH ] Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Copper Alloy Dimensions Product Length : 106 MM  [4.17 INCH ] Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - D01793-000 - TE Connectivity
Berwyn, PA, United States
Splices
D01793-000
Splices D01793-000
Contact Features Contact Base Material : Copper Alloy Dimensions Product Length : 106 MM  [4.17 INCH ] Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated

Contact Features


  • Contact Base Material : Copper Alloy

Dimensions


  • Product Length : 106 MM  [4.17 INCH ]

Product Type Features


  • Sealable : Yes

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number D01793-000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104479-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 109026-31 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Connector Contacts - 1-104480-7 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 104505-6 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details