TE Connectivity Splices CY6788-000

Description
Body Features Plating Material : Tin Primary Product Material : Copper Alloy Configuration Features Number of Conductors : Two-conductor cable Dimensions Overall Product Length : 152.4 MM  [6 INCH ] Product Type Features Sealable : Yes Usage Conditions Insulation Requirement : Fully Insulated
Request a Quote
Description
Body Features Plating Material : Tin Primary Product Material : Copper Alloy Configuration Features Number of Conductors : Two-conductor cable Dimensions Overall Product Length : 152.4 MM  [6 INCH ] Product Type Features Sealable : Yes Usage Conditions Insulation Requirement : Fully Insulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - CY6788-000 - TE Connectivity
Berwyn, PA, United States
Splices
CY6788-000
Splices CY6788-000
Body Features Plating Material : Tin Primary Product Material : Copper Alloy Configuration Features Number of Conductors : Two-conductor cable Dimensions Overall Product Length : 152.4 MM  [6 INCH ] Product Type Features Sealable : Yes Usage Conditions Insulation Requirement : Fully Insulated

Body Features


  • Plating Material : Tin
  • Primary Product Material : Copper Alloy

Configuration Features


  • Number of Conductors : Two-conductor cable

Dimensions


  • Overall Product Length : 152.4 MM  [6 INCH ]

Product Type Features


  • Sealable : Yes

Usage Conditions


  • Insulation Requirement : Fully Insulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number CY6788-000
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-5 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 12 to 14 AWG
View Details
2 suppliers
Crimp Wire Pins, Tabs & Ferrules - 1-1627113-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Terminals - Specialized Connectors - A101887-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details
2 suppliers
Connector Contacts - 1-104481-1 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details