TE Connectivity
Shielded Contacts
EJ3902-000
Description
Contact Features Contact Size : Size 16 Contact Type : Pin
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Size : Size 16 Contact Type : Pin
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Size : Size 16 Contact Type : Pin
Contact Features
- Contact Size : Size 16
- Contact Type : Pin
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
EJ3902-000 |
|
Product Name
|
Shielded Contacts |
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
16 to 20 AWG
View Details
Material
Unplated
Features
RoHS
International
0.4000 to 1.5 mm2
View Details
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details