TE Connectivity Connector Contacts T2250001250-000

Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 120 Contact Mating Area Plating Material : Silver (Ag) Contact Retention Within Housing : With Contact Type : Pin Wire Contact Termination Area Plating Material : Matte Tin Dimensions Wire Size (MMSQ) : 16 - 25 Wire Size (AWG) : 4 - 6 Electrical Characteristics Operating Voltage (VAC) : 1000 Operating Voltage (VDC) : 1000 Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 120 Contact Mating Area Plating Material : Silver (Ag) Contact Retention Within Housing : With Contact Type : Pin Wire Contact Termination Area Plating Material : Matte Tin Dimensions Wire Size (MMSQ) : 16 - 25 Wire Size (AWG) : 4 - 6 Electrical Characteristics Operating Voltage (VAC) : 1000 Operating Voltage (VDC) : 1000 Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - T2250001250-000 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
T2250001250-000
Connector Contacts T2250001250-000
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 120 Contact Mating Area Plating Material : Silver (Ag) Contact Retention Within Housing : With Contact Type : Pin Wire Contact Termination Area Plating Material : Matte Tin Dimensions Wire Size (MMSQ) : 16 - 25 Wire Size (AWG) : 4 - 6 Electrical Characteristics Operating Voltage (VAC) : 1000 Operating Voltage (VDC) : 1000 Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 120
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Retention Within Housing : With
  • Contact Type : Pin
  • Wire Contact Termination Area Plating Material : Matte Tin

Dimensions


  • Wire Size (MMSQ) : 16 - 25
  • Wire Size (AWG) : 4 - 6

Electrical Characteristics


  • Operating Voltage (VAC) : 1000
  • Operating Voltage (VDC) : 1000

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number T2250001250-000
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1600960-8 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5 to 8 mm2
View Details
Connector Contacts - 102548-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1123910-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5100 to 1.38 mm2
View Details
Connector Contacts - 118438-1 - TE Connectivity
Specs
Features RoHS
View Details