TE Connectivity Shielded Contacts EG9567-000

Description
Contact Features Shielded Contact Style : Socket Product Type Features Shielded Contact Product Type : Contact Shielded Contact Wire & Cable Type : Coaxial
Request a Quote
Description
Contact Features Shielded Contact Style : Socket Product Type Features Shielded Contact Product Type : Contact Shielded Contact Wire & Cable Type : Coaxial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shielded Contacts - EG9567-000 - TE Connectivity
Berwyn, PA, United States
Shielded Contacts
EG9567-000
Shielded Contacts EG9567-000
Contact Features Shielded Contact Style : Socket Product Type Features Shielded Contact Product Type : Contact Shielded Contact Wire & Cable Type : Coaxial

Contact Features


  • Shielded Contact Style : Socket

Product Type Features


  • Shielded Contact Product Type : Contact
  • Shielded Contact Wire & Cable Type : Coaxial
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number EG9567-000
Product Name Shielded Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 011289-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 0641-2-16233 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Ring Terminals - 109452-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 18 AWG
View Details
2 suppliers
Splices - 011829-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details