TE Connectivity Connector Contacts T2400032100-002

Description
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 55 Contact Mating Area Plating Material : Silver (Ag) Contact Retention Within Housing : With Contact Type : Socket Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (AWG) : 8 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 55 Contact Mating Area Plating Material : Silver (Ag) Contact Retention Within Housing : With Contact Type : Socket Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (AWG) : 8 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - T2400032100-002 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
T2400032100-002
Connector Contacts T2400032100-002
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 55 Contact Mating Area Plating Material : Silver (Ag) Contact Retention Within Housing : With Contact Type : Socket Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (AWG) : 8 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp

Contact Features


  • Contact Base Material : Copper
  • Contact Current Rating (Max) (AMP) : 55
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Retention Within Housing : With
  • Contact Type : Socket
  • Wire Contact Termination Area Plating Material : Silver

Dimensions


  • Wire Size (AWG) : 8

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance

Operation/Application


  • Circuit Application : Power

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number T2400032100-002
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals & Spade Terminals - 1-1627187-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 102104-3 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Connector Contacts - 104505-7 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Splices - 094398-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details