TE Connectivity Connector Contacts T2020001005-000

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Bright Contact Shape & Form : Round Contact Type : Pin Contact Underplating Material : Copper Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Electrical Characteristics Contact Resistance (MOHM) : 5 Operation/Applicatio n Circuit Application : Power & Signal Compatible With Wire Base Material : Copper Product Type Features Discrete Wire Type : Solid or Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Bright Contact Shape & Form : Round Contact Type : Pin Contact Underplating Material : Copper Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Electrical Characteristics Contact Resistance (MOHM) : 5 Operation/Applicatio n Circuit Application : Power & Signal Compatible With Wire Base Material : Copper Product Type Features Discrete Wire Type : Solid or Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - T2020001005-000 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
T2020001005-000
Connector Contacts T2020001005-000
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Bright Contact Shape & Form : Round Contact Type : Pin Contact Underplating Material : Copper Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Electrical Characteristics Contact Resistance (MOHM) : 5 Operation/Applicatio n Circuit Application : Power & Signal Compatible With Wire Base Material : Copper Product Type Features Discrete Wire Type : Solid or Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 10
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Shape & Form : Round
  • Contact Type : Pin
  • Contact Underplating Material : Copper
  • Wire Contact Termination Area Plating Material : Silver

Dimensions


  • Wire Size (MMSQ) : .5
  • Wire Size (AWG) : 20

Electrical Characteristics


  • Contact Resistance (MOHM) : 5

Operation/Application


  • Circuit Application : Power & Signal
  • Compatible With Wire Base Material : Copper

Product Type Features


  • Discrete Wire Type : Solid or Stranded
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number T2020001005-000
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 118438-1 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 100504L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
<p>Terminal, MCP, 12 AWG, Tin</p> - 1-1719506-1 - Chief Enterprises LLC
Specs
Material Tin
North American 12 AWG
View Details
Quick Disconnects - 1-1627194-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details