TE Connectivity
Splices
EH8692-000
Description
Industry Standards Government Qualified Splice : No
Packaging Features Packaging Method : Bag/Box
Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Industry Standards Government Qualified Splice : No
Packaging Features Packaging Method : Bag/Box
Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Industry Standards Government Qualified Splice : No
Packaging Features Packaging Method : Bag/Box
Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Industry Standards
- Government Qualified Splice : No
Packaging Features
- Packaging Method : Bag/Box
Usage Conditions
- Insulation Requirement : Fully Insulated
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
EH8692-000 |
|
Product Name
|
Splices |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Pre-Tin
Features
RoHS
North American
15 to 20 AWG
View Details
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
Terminal Type
Standard
Material
Phosphor Bronze
Features
RoHS
View Details