TE Connectivity
Connector Contacts
Y6162-215-1677V003
Description
Contact Features 端子サイズ コード : 16 Contact Current Rating (Max) (AMP) : 13 Contact Type : Pin
Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Description
Contact Features 端子サイズ コード : 16 Contact Current Rating (Max) (AMP) : 13 Contact Type : Pin
Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Suppliers
Contact Features 端子サイズ コード : 16 Contact Current Rating (Max) (AMP) : 13 Contact Type : Pin
Termination Features Termination Method to Wire & Cable : Crimp
Contact Features
- 端子サイズ コード : 16
- Contact Current Rating (Max) (AMP) : 13
- Contact Type : Pin
Termination Features
- Termination Method to Wire & Cable : Crimp
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
Y6162-215-1677V003 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS; Insulated
North American
16 to 22 AWG
View Details
2 suppliers
Features
RoHS
North American
16 to 20 AWG
International
0.5000 to 1.5 mm2
View Details
Features
RoHS
North American
24 to 28 AWG
International
0.0800 to 0.2400 mm2
View Details