TE Connectivity Splices CU3032-000

Description
Body Features Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Barrel Inside Diameter : 2.54 MM  [.1 INCH ] Product Length : 34.93 MM  [1.35 INCH ] Wire Size (MMSQ) : .95 - 3.37 Wire Size (AWG) : 16 - 12 Wire Size (CMA) : 2426 - 5874 Industry Standards Government Qualified Splice : Yes Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range (DEGC) : -67 - 392
Request a Quote Datasheet
Description
Body Features Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Barrel Inside Diameter : 2.54 MM  [.1 INCH ] Product Length : 34.93 MM  [1.35 INCH ] Wire Size (MMSQ) : .95 - 3.37 Wire Size (AWG) : 16 - 12 Wire Size (CMA) : 2426 - 5874 Industry Standards Government Qualified Splice : Yes Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range (DEGC) : -67 - 392
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - CU3032-000 - TE Connectivity
Berwyn, PA, United States
Splices
CU3032-000
Splices CU3032-000
Body Features Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Barrel Inside Diameter : 2.54 MM  [.1 INCH ] Product Length : 34.93 MM  [1.35 INCH ] Wire Size (MMSQ) : .95 - 3.37 Wire Size (AWG) : 16 - 12 Wire Size (CMA) : 2426 - 5874 Industry Standards Government Qualified Splice : Yes Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range (DEGC) : -67 - 392

Body Features


  • Splice Features : Splice Kit

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 0

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper Alloy

Dimensions


  • Barrel Inside Diameter : 2.54 MM  [.1 INCH ]
  • Product Length : 34.93 MM  [1.35 INCH ]
  • Wire Size (MMSQ) : .95 - 3.37
  • Wire Size (AWG) : 16 - 12
  • Wire Size (CMA) : 2426 - 5874

Industry Standards


  • Government Qualified Splice : Yes

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Sealable : Yes
  • Splice Accessory Type : Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range (DEGC) : -67 - 392
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number CU3032-000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 103455-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Quick Disconnects - 100644-4 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
Connector Contacts - 102920-2 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Shielded Contacts - 110834-000 - TE Connectivity
Specs
Features RoHS
View Details