Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 16 Contact Length : 22.2 MM [.874 INCH ] Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2 MICM [78.74 MICIN ] Contact Orientation : Straight Contact Shape & Form : Round Contact Type : Socket Contact Underplating Material : Copper Wire Contact Termination Area Plating Material : Silver
Dimensions Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16
Electrical Characteristics Contact Resistance (MOHM) : 5 Operating Voltage (VAC) : 250
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Power & Signal Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Box Packaging Quantity : 100
Product Type Features Discrete Wire Type : Solid or Stranded Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
Contact Features
- Barrel Type : Closed
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 16
- Contact Length : 22.2 MM [.874 INCH ]
- Contact Mating Area Plating Material : Silver (Ag)
- Contact Mating Area Plating Material Finish : Bright
- Contact Mating Area Plating Material Thickness : 2 MICM [78.74 MICIN ]
- Contact Orientation : Straight
- Contact Shape & Form : Round
- Contact Type : Socket
- Contact Underplating Material : Copper
- Wire Contact Termination Area Plating Material : Silver
Dimensions
- Wire Size (MMSQ) : 1.5
- Wire Size (AWG) : 16
Electrical Characteristics
- Contact Resistance (MOHM) : 5
- Operating Voltage (VAC) : 250
Mechanical Attachment
- Wire Insulation Support : Without
Operation/Application
- Circuit Application : Power & Signal
- Compatible With Wire Base Material : Copper
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 100
Product Type Features
- Discrete Wire Type : Solid or Stranded
- Sealable : No
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]