TE Connectivity Ring Terminals CW0419-000

Description
Contact Features Barrel Type : Closed Contact Underplating Material : Copper Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.7 MM  [.066 INCH ] Product Length : 37 MM  [1.46 INCH ] Wire Size (AWG) : 18 - 16 Wire Size (CMA) : 1216 - 2426 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Contact Features Barrel Type : Closed Contact Underplating Material : Copper Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.7 MM  [.066 INCH ] Product Length : 37 MM  [1.46 INCH ] Wire Size (AWG) : 18 - 16 Wire Size (CMA) : 1216 - 2426 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - CW0419-000 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
CW0419-000
Ring Terminals CW0419-000
Contact Features Barrel Type : Closed Contact Underplating Material : Copper Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.7 MM  [.066 INCH ] Product Length : 37 MM  [1.46 INCH ] Wire Size (AWG) : 18 - 16 Wire Size (CMA) : 1216 - 2426 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Contact Features


  • Barrel Type : Closed
  • Contact Underplating Material : Copper
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.7 MM  [.066 INCH ]
  • Product Length : 37 MM  [1.46 INCH ]
  • Wire Size (AWG) : 18 - 16
  • Wire Size (CMA) : 1216 - 2426

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : Yes
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number CW0419-000
Product Name Ring Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102918-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Quick Disconnects - 1-160304-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Spade Terminals - 1-1377173-5 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers