TE Connectivity
Splices
D99205-000
Description
Dimensions Accepts Insulation Diameter Range : 3.4 MM [.135 INCH ] Overall Product Length : 17.4 MM [.685 INCH ] Wire Size (CMA) : 350 - 1400
Product Type Features Sealable : No
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Dimensions Accepts Insulation Diameter Range : 3.4 MM [.135 INCH ] Overall Product Length : 17.4 MM [.685 INCH ] Wire Size (CMA) : 350 - 1400
Product Type Features Sealable : No
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Dimensions Accepts Insulation Diameter Range : 3.4 MM [.135 INCH ] Overall Product Length : 17.4 MM [.685 INCH ] Wire Size (CMA) : 350 - 1400
Product Type Features Sealable : No
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Dimensions
- Accepts Insulation Diameter Range : 3.4 MM [.135 INCH ]
- Overall Product Length : 17.4 MM [.685 INCH ]
- Wire Size (CMA) : 350 - 1400
Product Type Features
Usage Conditions
- Insulation Option : Fully Insulated
- Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
D99205-000 |
|
Product Name
|
Splices |
|
Features
|
RoHS; Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
Features
RoHS
North American
16 to 20 AWG
International
0.5030 to 1.42 mm2
View Details
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details