TE Connectivity
Splices
CY0718-000
Description
Dimensions Accepts Wire Insulation Diameter Range : .76 MM [.03 INCH ] Overall Product Length : 8.38 MM [.33 INCH ] Wire Size (MMSQ) : .34 - .14 Wire Size (AWG) : 22 - 26
Product Type Features Sealable : No
Usage Conditions Insulation Requirement : Fully Insulated
Request a Quote
Email Supplier
Description
Dimensions Accepts Wire Insulation Diameter Range : .76 MM [.03 INCH ] Overall Product Length : 8.38 MM [.33 INCH ] Wire Size (MMSQ) : .34 - .14 Wire Size (AWG) : 22 - 26
Product Type Features Sealable : No
Usage Conditions Insulation Requirement : Fully Insulated
Request a Quote
Email Supplier
Suppliers
Dimensions Accepts Wire Insulation Diameter Range : .76 MM [.03 INCH ] Overall Product Length : 8.38 MM [.33 INCH ] Wire Size (MMSQ) : .34 - .14 Wire Size (AWG) : 22 - 26
Product Type Features Sealable : No
Usage Conditions Insulation Requirement : Fully Insulated
Dimensions
- Accepts Wire Insulation Diameter Range : .76 MM [.03 INCH ]
- Overall Product Length : 8.38 MM [.33 INCH ]
- Wire Size (MMSQ) : .34 - .14
- Wire Size (AWG) : 22 - 26
Product Type Features
Usage Conditions
- Insulation Requirement : Fully Insulated
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
CY0718-000 |
|
Product Name
|
Splices |
|
North American
|
22 to 26 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Insulated
North American
14 AWG
International
2.5 mm2
View Details
Features
RoHS
North American
12 to 14 AWG
International
2.5 to 4 mm2
View Details
Features
RoHS
North American
16 to 20 AWG
International
0.5000 to 1.5 mm2
View Details