TE Connectivity Terminals - Wire Splice Connectors D-406-0001

Description
CONN SPLICE 18-22 AWG CRIMP
Request a Quote Datasheet
Description
CONN SPLICE 18-22 AWG CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Wire Splice Connectors - 967398-000-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
967398-000-ND
Terminals - Wire Splice Connectors 967398-000-ND
CONN SPLICE 18-22 AWG CRIMP

CONN SPLICE 18-22 AWG CRIMP

Buy Now Datasheet
Splice; Butt; 0.145 in. (Min.); 0.055 in. (Min.); Tin; Nylon (Insulation); Red - 70101306 - Allied Electronics, Inc.
Fort Worth, TX, USA
Splice; Butt; 0.145 in. (Min.); 0.055 in. (Min.); Tin; Nylon (Insulation); Red
70101306
Splice; Butt; 0.145 in. (Min.); 0.055 in. (Min.); Tin; Nylon (Insulation); Red 70101306
Butt Splice, Closed Barrel, Copper Material, Tin Finish DuraSeal® products insulate and protect electrical connections from mechanical abuse, wire pull-out and abrasion while resisting water, salt and other contaminants. DuraSeal® devices provide a tough, environmentally sealed wire connection. Their crimp barrel or terminal, encased in rugged, heat shrinkable nylon tubing lined with a special hot-melt adhesive, resists damage from abrasions and cuts. DuraSeal® devices retain flexibility and impact-resistance long after similar products have become brittle. Duraseal devices accommodate wire gauge sizes 22 to 10. They are color-coded for easy identification of gauge sizes, yet transparent for inspection of the finished splice. One-Piece Splice with Crimp Connection Tubing

Butt Splice, Closed Barrel, Copper Material, Tin Finish
DuraSeal® products insulate and protect electrical connections from mechanical abuse, wire pull-out and abrasion while resisting water, salt and other contaminants. DuraSeal® devices provide a tough, environmentally sealed wire connection. Their crimp barrel or terminal, encased in rugged, heat shrinkable nylon tubing lined with a special hot-melt adhesive, resists damage from abrasions and cuts. DuraSeal® devices retain flexibility and impact-resistance long after similar products have become brittle. Duraseal devices accommodate wire gauge sizes 22 to 10. They are color-coded for easy identification of gauge sizes, yet transparent for inspection of the finished splice.

  • One-Piece Splice with Crimp Connection Tubing
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 967398-000-ND 70101306
Product Name Terminals - Wire Splice Connectors Splice; Butt; 0.145 in. (Min.); 0.055 in. (Min.); Tin; Nylon (Insulation); Red
Terminal Type Butt Terminal; Butt Splice, Inline, Individual Openings Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102348-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Terminal Ring on Banana Plug, Adapter - 8702 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details