TE Connectivity Connector Contacts T2040332060-000

Description
Contact Features Contact Base Material : Copper Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (AWG) : 10 Operation/Applicatio n Circuit Application : Power & Signal
Request a Quote
Description
Contact Features Contact Base Material : Copper Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (AWG) : 10 Operation/Applicatio n Circuit Application : Power & Signal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - T2040332060-000 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
T2040332060-000
Connector Contacts T2040332060-000
Contact Features Contact Base Material : Copper Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (AWG) : 10 Operation/Applicatio n Circuit Application : Power & Signal

Contact Features


  • Contact Base Material : Copper
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Pin
  • Wire Contact Termination Area Plating Material : Silver

Dimensions


  • Wire Size (AWG) : 10

Operation/Application


  • Circuit Application : Power & Signal
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number T2040332060-000
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102548-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 102918-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 104481-4 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 100503L - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details