TE Connectivity Connector Contacts T2030041002-000

Description
Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Silver (Ag) Contact Retention Within Housing : With Contact Type : Pin Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (AWG) : 26 - 22 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Signal Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote
Description
Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Silver (Ag) Contact Retention Within Housing : With Contact Type : Pin Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (AWG) : 26 - 22 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Signal Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - T2030041002-000 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
T2030041002-000
Connector Contacts T2030041002-000
Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Silver (Ag) Contact Retention Within Housing : With Contact Type : Pin Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (AWG) : 26 - 22 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Signal Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp

Contact Features


  • Contact Base Material : Brass
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Retention Within Housing : With
  • Contact Type : Pin
  • Wire Contact Termination Area Plating Material : Silver

Dimensions


  • Wire Size (AWG) : 26 - 22

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance

Operation/Application


  • Circuit Application : Signal

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number T2030041002-000
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102107-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-1744128-1 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 0603-13-2056 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Connector Contacts - 104480-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details