TE Connectivity
Splices
EH8685-000
Description
Industry Standards Government Qualified Splice : No
Packaging Features Packaging Method : Bag/Box
Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Industry Standards Government Qualified Splice : No
Packaging Features Packaging Method : Bag/Box
Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Industry Standards Government Qualified Splice : No
Packaging Features Packaging Method : Bag/Box
Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Industry Standards
- Government Qualified Splice : No
Packaging Features
- Packaging Method : Bag/Box
Usage Conditions
- Insulation Requirement : Fully Insulated
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
EH8685-000 |
|
Product Name
|
Splices |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.5000 mm2
View Details
Features
RoHS
North American
12 to 14 AWG
International
2.5 to 4 mm2
View Details
Material
Tin
Features
RoHS
North American
8 AWG
View Details