TE Connectivity Connector Contacts T2040012060-000

Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 40 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Type : Socket Contact Underplating Material : Copper Wire Contact Termination Area Plating Material : Gold Dimensions Wire Size (MMSQ) : 1 - 10 Wire Size (AWG) : 18 - 8 Operation/Applicatio n Circuit Application : Power & Signal Compatible With Wire Base Material : Copper Product Type Features Discrete Wire Type : Solid or Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 40 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Type : Socket Contact Underplating Material : Copper Wire Contact Termination Area Plating Material : Gold Dimensions Wire Size (MMSQ) : 1 - 10 Wire Size (AWG) : 18 - 8 Operation/Applicatio n Circuit Application : Power & Signal Compatible With Wire Base Material : Copper Product Type Features Discrete Wire Type : Solid or Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - T2040012060-000 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
T2040012060-000
Connector Contacts T2040012060-000
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 40 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Type : Socket Contact Underplating Material : Copper Wire Contact Termination Area Plating Material : Gold Dimensions Wire Size (MMSQ) : 1 - 10 Wire Size (AWG) : 18 - 8 Operation/Applicatio n Circuit Application : Power & Signal Compatible With Wire Base Material : Copper Product Type Features Discrete Wire Type : Solid or Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 40
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Type : Socket
  • Contact Underplating Material : Copper
  • Wire Contact Termination Area Plating Material : Gold

Dimensions


  • Wire Size (MMSQ) : 1 - 10
  • Wire Size (AWG) : 18 - 8

Operation/Application


  • Circuit Application : Power & Signal
  • Compatible With Wire Base Material : Copper

Product Type Features


  • Discrete Wire Type : Solid or Stranded
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number T2040012060-000
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102107-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
Connector Contacts - 0662-207-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details
Ring Terminals - 1-1627038-0 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 13 to 17 AWG
View Details
Ring Terminals & Spade Terminals - 1-1377172-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details